NXP Semiconductors Power Management - Specialized MPF5200AMBA0ES

Description
Automotive PMIC 32-HWQFN (5x5)
Request a Quote Datasheet
Description
Automotive PMIC 32-HWQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 568-MPF5200AMBA0ES-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-MPF5200AMBA0ES-ND
Power Management - Specialized 568-MPF5200AMBA0ES-ND
Automotive PMIC 32-HWQFN (5x5)

Automotive PMIC 32-HWQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1355397-MPF5200AMBA0ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1355397-MPF5200AMBA0ES
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1355397-MPF5200AMBA0ES
Win Source Part Number: 1355397-MPF5200AMBA0 ES Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: Automotive Package: Tray Product Status: Active Package / Case: 32-PowerWFQFN Supplier Device Package: 32-HWQFN (5x5) Base Product Number: MPF5200 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Current - Supply: 40µA

Win Source Part Number: 1355397-MPF5200AMBA0ES
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: Automotive
Package: Tray
Product Status: Active
Package / Case: 32-PowerWFQFN
Supplier Device Package: 32-HWQFN (5x5)
Base Product Number: MPF5200
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Current - Supply: 40µA

Buy Now Datasheet
Singapore, Singapore
QFN Power Management IC
761-MPF5200AMBA0ES
QFN Power Management IC 761-MPF5200AMBA0ES
PMIC FOR AUTO 2-CH 32-QFN Product overview: MPF5200AMBA0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MPF5200AMBA0ES can be used for catalog matching and distributor lookup.

PMIC FOR AUTO 2-CH 32-QFN Product overview: MPF5200AMBA0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MPF5200AMBA0ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 568-MPF5200AMBA0ES-ND 1355397-MPF5200AMBA0ES 761-MPF5200AMBA0ES
Product Name Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized QFN Power Management IC
Package Type Other; 32-PowerWFQFN Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - SI3500-A-GMR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 20-VQFN Exposed Pad
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - 2312-ACT5101QI102-TTR-ND - DigiKey
Specs
Regulator Category Switching
Package Type Other; 32-PowerVFQFN
View Details
2 suppliers
IC REGSTR BUFF 28-56BIT 160NFBGA - 815-74SSTUB32865AZJBR - Utmel Electronic Limited
Specs
Package Type Other; 160-TFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details