Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894486-SI3500-A-GMR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad
Package: Reel - TR
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3500
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad
IC REG BUCK ADJ 400MA 20QFN
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.8V 1 Output 400mA 20-VQFN Exposed Pad
IC REG BUCK ADJ 400MA 20QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 894486-SI3500-A-GMR | SI3500-A-GMR-ND | SI3500-A-GMR | SI3500-A-GMR | SI3500-A-GMR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI3500-A-GMR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-QFN (5x5) | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |