NXP Semiconductors Clock Buffers, Drivers MPC9456FA

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC9456FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9456FA-ND
Clock Buffers, Drivers MPC9456FA-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:10 250MHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456FA
041785-MPC9456FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456FA 041785-MPC9456FA
Manufacturer: NXP Win Source Part Number: 041785-MPC9456FA Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 041785-MPC9456FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9456FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9456FA
Clock/Timing - Clock Buffers, Drivers MPC9456FA
IC CLK BUFFER 1:10 250MHZ 32LQFP

IC CLK BUFFER 1:10 250MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MPC9456FA-ND 041785-MPC9456FA MPC9456FA
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9456FA Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details