NXP Semiconductors Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FA MPC9449FA

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 810790-MPC9449FA Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVPECL Output: LVCMOS Part Status: Obsolete (End Of Life) Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: MPC9449
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 810790-MPC9449FA Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVPECL Output: LVCMOS Part Status: Obsolete (End Of Life) Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: MPC9449
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FA
810790-MPC9449FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FA 810790-MPC9449FA
Manufacturer: NXP USA Inc. Win Source Part Number: 810790-MPC9449FA Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVPECL Output: LVCMOS Part Status: Obsolete (End Of Life) Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: MPC9449

Manufacturer: NXP USA Inc.
Win Source Part Number: 810790-MPC9449FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS, LVPECL
Output: LVCMOS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 52-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-LQFP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.465V
Part Number Series: MPC9449

Buy Now
Clock Buffers, Drivers - MPC9449FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9449FA-ND
Clock Buffers, Drivers MPC9449FA-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 3:15 200MHz 52-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 3:15 200MHz 52-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9449FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9449FA
Clock/Timing - Clock Buffers, Drivers MPC9449FA
IC CLK BUFFER 3:15 200MHZ 52LQFP

IC CLK BUFFER 3:15 200MHZ 52LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 810790-MPC9449FA MPC9449FA-ND MPC9449FA
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FA Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount Surface Mount; 52-LQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12208-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details