Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 350MHz 32-LQFP
Manufacturer: NXP
Win Source Part Number: 143637-MPC9447FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 350MHz
Alternative Parts (Cross-Reference): CY29947AXIT; MPC9447FAR2; MPC9447FA; 83947AYILNT;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:9 350MHZ 32LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9447FA-ND | 143637-MPC9447FA | MPC9447FA |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9447FA | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (7x7) | Surface Mount; Surface Mount |