Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 350MHz 32-LQFP
Manufacturer: NXP
Win Source Part Number: 124618-MPC9447AC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Family Name: MPC9447
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 350MHz
Alternative Parts (Cross-Reference): PCK9447BD,151; PCK9447BD,128; PCK9447BD,157;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:9 350MHZ 32LQFP
IC CLK BUFFER 2:9 350MHZ 32LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9447AC-ND | 124618-MPC9447AC | MPC9447AC | MPC9447AC |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9447AC | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (7x7) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |