NXP Semiconductors Clock Buffers, Drivers MPC9443AE

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:16 350MHz 48-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:16 350MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC9443AE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9443AE-ND
Clock Buffers, Drivers MPC9443AE-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:16 350MHz 48-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:16 350MHz 48-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AE
927958-MPC9443AE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AE 927958-MPC9443AE
Manufacturer: NXP Win Source Part Number: 927958-MPC9443AE Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: MPC94 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 927958-MPC9443AE
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC94
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9443AE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9443AE
Clock/Timing - Clock Buffers, Drivers MPC9443AE
IC CLK BUFFER 2:16 350MHZ 48LQFP

IC CLK BUFFER 2:16 350MHZ 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MPC9443AE-ND 927958-MPC9443AE MPC9443AE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AE Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 48-LQFP Surface Mount; 48-LQFP (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28411ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
2 suppliers
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-027-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers