Manufacturer: NXP
Win Source Part Number: 927956-MPC941AE
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC94
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution), Multiplexer IC 2:27 250MHz 48-LQFP
IC CLK BUFFER 2:27 250MHZ 48LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 927956-MPC941AE | MPC941AE-ND | MPC941AE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC941AE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Package Type | Surface Mount; 48-LQFP (7x7) | Surface Mount; 48-LQFP | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS |