Clock Driver, Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 32-LQFP
Clock Driver, Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 32-LQFP
IC CLOCK GEN/DVR HI-DRIVE 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC93H52FA-ND | MPC93H52FA | MPC93H52FA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver; Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |