Manufacturer: NXP
Win Source Part Number: 789319-MPC9351FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC9351
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC9351AC; 87951AYI-147T; 8T49N285-999NLGI; 8T49N285-998NLGI;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC CLOCK GENERATOR 32TQFP Product overview: MPC9351FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9351FA can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 32-LQFP
IC CLOCK GENERATOR 32TQFP
IC DRVR CLK PLL 2.5/3.3V 32-LQFP
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 32-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 789319-MPC9351FA | 728-MPC9351FA | MPC9351FA-ND | MPC9351FA | MPC9351FA | MPC9351FA |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9351FA | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |