NXP Semiconductors Clock and Timing IC MPC9230FA

Description
IC CLK/FREQ SYNTH 32LQFP Product overview: MPC9230FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9230FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 32LQFP Product overview: MPC9230FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9230FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-MPC9230FA
Clock and Timing IC 728-MPC9230FA
IC CLK/FREQ SYNTH 32LQFP Product overview: MPC9230FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9230FA can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 32LQFP Product overview: MPC9230FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9230FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC9230FA-ND
Clock Generators, PLLs, Frequency Synthesizers MPC9230FA-ND
Clock/Frequency Synthesizer, Clock Generator, Multiplexer IC 750MHz 1 32-LQFP

Clock/Frequency Synthesizer, Clock Generator, Multiplexer IC 750MHz 1 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA
789316-MPC9230FA
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA 789316-MPC9230FA
Manufacturer: NXP Win Source Part Number: 789316-MPC9230FA Packaging: Tray Type: Clock/Frequency Synthesizer, Clock Generator, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC9230 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9230AC; 84330CYLN; 84330BYLN; 84330CY; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789316-MPC9230FA
Packaging: Tray
Type: Clock/Frequency Synthesizer, Clock Generator, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC9230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC9230AC; 84330CYLN; 84330BYLN; 84330CY;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9230FA
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9230FA
IC PECL CLOCK LV 800MHZ 32-LQFP

IC PECL CLOCK LV 800MHZ 32-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9230FA
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9230FA
IC CLK/FREQ SYNTH 32LQFP

IC CLK/FREQ SYNTH 32LQFP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC9230FA
Clock Generators, PLLs, Frequency Synthesizers MPC9230FA
Clock/Frequency Synthesizer, Clock Generator, Multiplexer IC 750MHz 1 32-LQFP

Clock/Frequency Synthesizer, Clock Generator, Multiplexer IC 750MHz 1 32-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MPC9230FA MPC9230FA-ND 789316-MPC9230FA MPC9230FA MPC9230FA MPC9230FA
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230FA Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tray Surface Mount; 32-LQFP Surface Mount Surface Mount; Surface Mount Surface Mount; 32-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 750 MHz 750 MHz 750 MHz 750 MHz 750 MHz 750 MHz
Unlock Full Specs
to access all available technical data