The MPC885VR133 is a 32-bit microprocessor from the MPC885/MPC880 family, designed for various controller applications and networking systems. It operates at a core frequency of up to 133 MHz and features an embedded MPC8xx core with a maximum external bus frequency of 80 MHz. The device includes 8 Kbytes of instruction cache and 8 Kbytes of data cache, both of which are two-way set-associative. This microprocessor supports advanced memory management with MMUs, offering multiple page sizes and a fully associative TLB. It is equipped with two fast Ethernet controllers capable of 10/100 Mbps operation, as well as enhanced ATM functionality, including OAM support and port-to-port switching without the need for RAM-based microcode. The MPC885VR133 also features a comprehensive memory controller that supports various memory types and configurations, making it suitable for diverse applications in embedded systems. Engineers considering this product should evaluate its capabilities in relation to their specific project requirements, particularly in communications and networking contexts.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC885VR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC885VR133 can be used for catalog matching and distributor lookup.
Microprocessors - MPU 133 MHz 176 MIPS
POWERQUICC 32 BIT POWER ARCHITEC
IC MPU MPC8XX 133MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC885VR133-ND | 694-MPC885VR133 | MPC885VR133 | MPC885VR133 | MPC885VR133 | MPC885VR133 |
| Product Name | Microprocessors | 133MHZ Embedded Microprocessor MPU | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx | ||
| Supply Voltage | 3.3V | |||||
| Package Type | Other; 357-BBGA | Other; Tray | BGA; Other; 357-BBGA |