NXP Semiconductors Microprocessors MPC885CVR66

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC885CVR66-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC885CVR66-ND
Microprocessors MPC885CVR66-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC885CVR66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC885CVR66
66MHZ Embedded Microprocessor MPU 694-MPC885CVR66
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC885CVR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC885CVR66 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC885CVR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC885CVR66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC885CVR66 - 814312-MPC885CVR66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC885CVR66
814312-MPC885CVR66
Embedded - Embedded - Microprocessors - MPC885CVR66 814312-MPC885CVR66
Manufacturer: NXP USA Inc. Win Source Part Number: 814312-MPC885CVR66 Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM, Security; SEC RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (3), 10/100Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Part Status: Last Time Buy Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 357-BBGA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 44 MSL Level: 3 (168 Hours) Part Number Series: MPC885

Manufacturer: NXP USA Inc.
Win Source Part Number: 814312-MPC885CVR66
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM, Security; SEC
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (3), 10/100Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Part Status: Last Time Buy
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 357-BBGA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 44
MSL Level: 3 (168 Hours)
Part Number Series: MPC885

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC885CVR66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC885CVR66
Integrated Circuits (ICs) - Embedded - Microprocessors MPC885CVR66
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site
Microprocessors - MPC885CVR66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC885CVR66
Microprocessors MPC885CVR66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC885CVR66-ND 694-MPC885CVR66 814312-MPC885CVR66 MPC885CVR66 MPC885CVR66
Product Name Microprocessors 66MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC885CVR66 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx
Supply Voltage 3.3V 1.8 3.3V
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - BSC9132NSE7KNKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details