MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC885CVR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC885CVR133 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 143780-MPC885CVR133
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM, Security; SEC
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (3), 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 133MHz
Microprocessors - MPU 133 MHz 176 MIPS
IC MPU MPC8XX 133MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC885CVR133-ND | 694-MPC885CVR133 | 143780-MPC885CVR133 | MPC885CVR133 | MPC885CVR133 | MPC885CVR133 |
| Product Name | Microprocessors | 133MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC885CVR133 | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx | ||
| Supply Voltage | 3.3V | 1.8 | 3.3V | |||
| Package Type | Other; 357-BBGA | Other; Tray | P-BGA; Other; 357-PBGA (25x25) | BGA; Other; 357-BBGA | ||
| Pin Count | 357 | 357 |