NXP Semiconductors Microprocessors MPC880ZP66

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC880ZP66-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC880ZP66-ND
Microprocessors MPC880ZP66-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC880ZP66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC880ZP66
66MHZ Embedded Microprocessor MPU 694-MPC880ZP66
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC880ZP66 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC880ZP66 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC880ZP66 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC880ZP66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC880ZP66 - 059474-MPC880ZP66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC880ZP66
059474-MPC880ZP66
Embedded - Embedded - Microprocessors - MPC880ZP66 059474-MPC880ZP66
Manufacturer: NXP Win Source Part Number: 059474-MPC880ZP66 Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (2), 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 357-PBGA (25x25) Speed(Frequency): 66MHz Security Package / Case: 357-BBGA

Manufacturer: NXP
Win Source Part Number: 059474-MPC880ZP66
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (2), 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 66MHz
Security Package / Case: 357-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC880ZP66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC880ZP66
Integrated Circuits (ICs) - Embedded - Microprocessors MPC880ZP66
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site
Microprocessors - MPC880ZP66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC880ZP66
Microprocessors MPC880ZP66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC880ZP66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC880ZP66
Microprocessors MPC880ZP66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC880ZP66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC880ZP66
Embedded - Microprocessors MPC880ZP66
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC880ZP66-ND 694-MPC880ZP66 059474-MPC880ZP66 MPC880ZP66 MPC880ZP66 MPC880ZP66
Product Name Microprocessors 66MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC880ZP66 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 357-BBGA Other; Bulk P-BGA; Other; 357-PBGA (25x25) BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details