MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
IC MPU MPC8XX 133MHZ 256BGA Product overview: MPC875VR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC875VR133 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 114914-MPC875VR133
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM, Security; SEC
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 133MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Microprocessors - MPU 133 MHz 176 MIPS
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
IC MPU MPC8XX 133MHZ 256BGA
POWERQUICC 32 BIT POWER ARCHITEC
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC875VR133-ND | 694-MPC875VR133 | 114914-MPC875VR133 | MPC875VR133 | MPC875VR133 | MPC875VR133 | MPC875VR133 | 568-MPC875VR133 |
| Product Name | Microprocessors | 133MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC875VR133 | Microprocessors - MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx | ||||
| Supply Voltage | 3.3V | 3.3V | 1.8V | |||||
| Package Type | Other; 256-BBGA | Other; Tray | P-BGA; Other; 256-PBGA (23x23) | BGA; Other; 256-BBGA | Other; 256-BBGA |