The MPC870ZT80 is a microprocessor from the MPC875/MPC870 series by Freescale Semiconductor, designed for various controller applications and communications systems. It features a 32-bit core operating at a maximum frequency of 80 MHz, with an embedded MPC8xx core capable of up to 133 MHz in other configurations. The device includes 8 Kbytes of instruction and data caches, memory management units (MMUs), and supports dynamic bus sizing for 8, 16, and 32-bit data. The MPC870ZT80 is equipped with two Fast Ethernet controllers, general-purpose timers, and a comprehensive memory controller that supports multiple memory types. It also includes a security engine optimized for cryptographic algorithms, making it suitable for applications requiring secure data processing. The operating temperature range for this part is from 0°C to 95°C, and it is available in a plastic ball grid array package. This microprocessor is ideal for engineers looking for a versatile solution in networking and communication applications.
RISC MICROPROCESSOR, 32-BIT, 80M Product overview: MPC870ZT80 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC870ZT80 can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226464-MPC870ZT80
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
RISC MICROPROCESSOR, 32-BIT, 80M
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
IC MPU MPC8XX 80MHZ 256BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC870ZT80 | 1226464-MPC870ZT80 | MPC870ZT80-ND | MPC870ZT80 | MPC870ZT80 | MPC870ZT80 | MPC870ZT80 |
| Product Name | 32-bit Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC870ZT80 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Architecture | RISC | ||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Package Type | Other; Bulk | Other; 256-BBGA | BGA; Other; 256-BBGA | ||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | ||||
| Supply Voltage | 3.3V |