NXP Semiconductors Microprocessors MPC870CVR133

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC870CVR133-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC870CVR133-ND
Microprocessors MPC870CVR133-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC870CVR133 - 715442-MPC870CVR133 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC870CVR133
715442-MPC870CVR133
Embedded - Embedded - Microprocessors - MPC870CVR133 715442-MPC870CVR133
Manufacturer: NXP Win Source Part Number: 715442-MPC870CVR133 Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 133MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10/100Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCMCIA, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 256-PBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MPC870 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 715442-MPC870CVR133
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 133MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, PCMCIA, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 256-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MPC870
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
133MHZ Embedded Microprocessor MPU - 694-MPC870CVR133 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-MPC870CVR133
133MHZ Embedded Microprocessor MPU 694-MPC870CVR133
IC MPU MPC8XX 133MHZ 256BGA Product overview: MPC870CVR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC870CVR133 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 133MHZ 256BGA Product overview: MPC870CVR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC870CVR133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC870CVR133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC870CVR133
Integrated Circuits (ICs) - Embedded - Microprocessors MPC870CVR133
IC MPU MPC8XX 133MHZ 256BGA

IC MPU MPC8XX 133MHZ 256BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC870CVR133
Microprocessors - MPU MPC870CVR133
Microprocessors - MPU 133 MHz 176 MIPS

Microprocessors - MPU 133 MHz 176 MIPS

Buy Now Datasheet
Microprocessors - MPC870CVR133 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC870CVR133
Microprocessors MPC870CVR133
IC MPU MPC8XX 133MHZ 256BGA

IC MPU MPC8XX 133MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC870CVR133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC870CVR133
Microprocessors MPC870CVR133
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC870CVR133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC870CVR133
Microprocessors MPC870CVR133
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC870CVR133 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC870CVR133
Embedded - Microprocessors MPC870CVR133
IC MPU MPC8XX 133MHZ 256BGA

IC MPU MPC8XX 133MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC870CVR133-ND 715442-MPC870CVR133 694-MPC870CVR133 MPC870CVR133 MPC870CVR133 MPC870CVR133 MPC870CVR133 MPC870CVR133
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC870CVR133 133MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V 1.8 V
Package Type Other; 256-BBGA Other; Tray Other; 256-BBGA BGA; Other; 256-BBGA
Pin Count 256 256
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM1705BPTPD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details