NXP Semiconductors Microprocessors MPC866TZP100A

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC866TZP100A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC866TZP100A-ND
Microprocessors MPC866TZP100A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Buy Now Datasheet
100MHZ Embedded Microprocessor MPU - 694-MPC866TZP100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-MPC866TZP100A
100MHZ Embedded Microprocessor MPU 694-MPC866TZP100A
IC MPU MPC8XX 100MHZ 357BGA Product overview: MPC866TZP100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC866TZP100A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 100MHZ 357BGA Product overview: MPC866TZP100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC866TZP100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC866TZP100A - 1226462-MPC866TZP100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC866TZP100A
1226462-MPC866TZP100A
Embedded - Embedded - Microprocessors - MPC866TZP100A 1226462-MPC866TZP100A
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226462-MPC866TZP100 A Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226462-MPC866TZP100A
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC866TZP100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC866TZP100A
Microprocessors MPC866TZP100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC866TZP100A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC866TZP100A
Embedded - Microprocessors MPC866TZP100A
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC866TZP100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC866TZP100A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC866TZP100A
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC866TZP100A-ND 694-MPC866TZP100A 1226462-MPC866TZP100A MPC866TZP100A MPC866TZP100A MPC866TZP100A
Product Name Microprocessors 100MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC866TZP100A Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 1.8|3.3
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - CS80C286-1696 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details