Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226461-MPC866TVR100
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC MPU MPC8XX 100MHZ 357BGA Product overview: MPC866TVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC866TVR100A can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Microprocessors - MPU PQ I HIP6W NO-PB
IC MPU MPC8XX 100MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
IC MPU MPC8XX 100MHZ 357BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1226461-MPC866TVR100A | 694-MPC866TVR100A | MPC866TVR100A-ND | MPC866TVR100A | MPC866TVR100A | MPC866TVR100A | MPC866TVR100A |
| Product Name | Embedded - Embedded - Microprocessors - MPC866TVR100A | 100MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 357-BBGA | BGA; Other; 357-BBGA | Other; 357-BBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |