NXP Semiconductors Microprocessors MPC866PCVR100A

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC866PCVR100A is a 32-bit microprocessor from the MPC866/MPC859 family, designed for various controller applications and communications systems. It features an embedded single-issue PowerPC core with branch prediction and supports up to 16 Kbytes of instruction cache and 8 Kbytes of data cache. The device operates at a frequency of 100 MHz and includes advanced functionalities such as enhanced ATM support, multiple traffic priority levels, and simultaneous MII and UTOPIA operation. It also integrates a dynamic RAM controller, general-purpose timers, and a fast Ethernet controller, making it suitable for networking applications. The operating temperature range is from 0°C to 95°C, and it is packaged in a 357-PBGA format. This microprocessor is ideal for engineers looking for a robust solution in embedded systems and networking environments.

Datasheet Summary
Powered by GS/AI

The MPC866PCVR100A is a 32-bit microprocessor from the MPC866/MPC859 family, designed for various controller applications and communications systems. It features an embedded single-issue PowerPC core with branch prediction and supports up to 16 Kbytes of instruction cache and 8 Kbytes of data cache. The device operates at a frequency of 100 MHz and includes advanced functionalities such as enhanced ATM support, multiple traffic priority levels, and simultaneous MII and UTOPIA operation. It also integrates a dynamic RAM controller, general-purpose timers, and a fast Ethernet controller, making it suitable for networking applications. The operating temperature range is from 0°C to 95°C, and it is packaged in a 357-PBGA format. This microprocessor is ideal for engineers looking for a robust solution in embedded systems and networking environments.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC866PCVR100A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC866PCVR100A-ND
Microprocessors MPC866PCVR100A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Buy Now Datasheet
100MHZ Embedded Microprocessor MPU - 694-MPC866PCVR100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-MPC866PCVR100A
100MHZ Embedded Microprocessor MPU 694-MPC866PCVR100A
IC MPU MPC8XX 100MHZ 357BGA Product overview: MPC866PCVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC866PCVR100A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 100MHZ 357BGA Product overview: MPC866PCVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC866PCVR100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC866PCVR100A - 791448-MPC866PCVR100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC866PCVR100A
791448-MPC866PCVR100A
Embedded - Embedded - Microprocessors - MPC866PCVR100A 791448-MPC866PCVR100A
Manufacturer: NXP Win Source Part Number: 791448-MPC866PCVR100 A Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 100MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (4), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC866P Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): MPC866PCZP100A; MPC866PVR100A; Introduction Date: March 16, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 791448-MPC866PCVR100A
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 100MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (4), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC866P
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): MPC866PCZP100A; MPC866PVR100A;
Introduction Date: March 16, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25) - 568-MPC866PCVR100A - Utmel Electronic Limited
Hong Kong, China
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
568-MPC866PCVR100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25) 568-MPC866PCVR100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Supplier's Site
Microprocessors - MPC866PCVR100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC866PCVR100A
Microprocessors MPC866PCVR100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC866PCVR100A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC866PCVR100A
Microprocessors MPC866PCVR100A
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC866PCVR100A
Microprocessors - MPU MPC866PCVR100A
Microprocessors - MPU PQ I HIP6W NO-PB

Microprocessors - MPU PQ I HIP6W NO-PB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC866PCVR100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC866PCVR100A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC866PCVR100A
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site
Embedded - Microprocessors - MPC866PCVR100A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC866PCVR100A
Embedded - Microprocessors MPC866PCVR100A
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC866PCVR100A-ND 694-MPC866PCVR100A 791448-MPC866PCVR100A 568-MPC866PCVR100A MPC866PCVR100A MPC866PCVR100A MPC866PCVR100A MPC866PCVR100A MPC866PCVR100A
Product Name Microprocessors 100MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC866PCVR100A MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25) Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 1.8|3.3 3.3V 1.8V
Package Type Other; 357-BBGA Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - ATSAMA5D36A-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details