NXP Semiconductors Microprocessors MPC862TZQ100B

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC862TZQ100B is a member of the PowerQUICC,Ñ¢ family from Freescale Semiconductor, featuring a single-chip integrated microprocessor with a 32-bit PowerPC,Ñ¢ core. It operates at a maximum frequency of 100 MHz and is designed for various controller applications, particularly in communications and networking systems. The device includes a 16 Kbyte instruction cache and an 8 Kbyte data cache, both of which are two-way set-associative. Key features include support for enhanced ATM functionality, improved operation, administration, and maintenance (OAM) capabilities, and simultaneous MII (10/100Base-T) and UTOPIA operation. The MPC862TZQ100B also supports a dynamic RAM controller, multiple page sizes, and has built-in general-purpose timers. It is suitable for applications requiring efficient data processing and communication capabilities, making it a versatile choice for engineers in need of a robust microprocessor solution.

Datasheet Summary
Powered by GS/AI

The MPC862TZQ100B is a member of the PowerQUICC,Ñ¢ family from Freescale Semiconductor, featuring a single-chip integrated microprocessor with a 32-bit PowerPC,Ñ¢ core. It operates at a maximum frequency of 100 MHz and is designed for various controller applications, particularly in communications and networking systems. The device includes a 16 Kbyte instruction cache and an 8 Kbyte data cache, both of which are two-way set-associative. Key features include support for enhanced ATM functionality, improved operation, administration, and maintenance (OAM) capabilities, and simultaneous MII (10/100Base-T) and UTOPIA operation. The MPC862TZQ100B also supports a dynamic RAM controller, multiple page sizes, and has built-in general-purpose timers. It is suitable for applications requiring efficient data processing and communication capabilities, making it a versatile choice for engineers in need of a robust microprocessor solution.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC862TZQ100B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC862TZQ100B-ND
Microprocessors MPC862TZQ100B-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC862TZQ100B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC862TZQ100B
Microprocessors MPC862TZQ100B
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC862TZQ100B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC862TZQ100B
Embedded - Microprocessors MPC862TZQ100B
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC862TZQ100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC862TZQ100B
Integrated Circuits (ICs) - Embedded - Microprocessors MPC862TZQ100B
IC MPU MPC8XX 100MHZ 357BGA

IC MPU MPC8XX 100MHZ 357BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC862TZQ100B-ND MPC862TZQ100B MPC862TZQ100B MPC862TZQ100B
Product Name Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details