NXP Semiconductors Microprocessors MPC860TVR80D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC860TVR80D4 is a 32-bit microprocessor from the MPC860 PowerQUICC family, designed for integrated communications and networking applications. It operates at a frequency of up to 80 MHz and features an embedded single-issue core that implements Power Architecture technology. The processor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This microprocessor supports a dynamic bus sizing capability for 8, 16, and 32-bit data, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash EPROM. The device also integrates general-purpose timers and a real-time clock, making it suitable for a wide range of control applications. The MPC860TVR80D4 is packaged in a 357-PBGA format, which is conducive to compact designs. Engineers considering this product should evaluate its capabilities in relation to their specific application requirements, particularly in communications and networking systems.

Datasheet Summary
Powered by GS/AI

The MPC860TVR80D4 is a 32-bit microprocessor from the MPC860 PowerQUICC family, designed for integrated communications and networking applications. It operates at a frequency of up to 80 MHz and features an embedded single-issue core that implements Power Architecture technology. The processor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This microprocessor supports a dynamic bus sizing capability for 8, 16, and 32-bit data, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash EPROM. The device also integrates general-purpose timers and a real-time clock, making it suitable for a wide range of control applications. The MPC860TVR80D4 is packaged in a 357-PBGA format, which is conducive to compact designs. Engineers considering this product should evaluate its capabilities in relation to their specific application requirements, particularly in communications and networking systems.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860TVR80D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860TVR80D4-ND
Microprocessors MPC860TVR80D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
80MHZ Embedded Microprocessor MPU - 694-MPC860TVR80D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Embedded Microprocessor MPU
694-MPC860TVR80D4
80MHZ Embedded Microprocessor MPU 694-MPC860TVR80D4
IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC860TVR80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860TVR80D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC860TVR80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860TVR80D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC860TVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860TVR80D4
Microprocessors MPC860TVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC860TVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860TVR80D4
Microprocessors MPC860TVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC860TVR80D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860TVR80D4
Embedded - Microprocessors MPC860TVR80D4
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860TVR80D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860TVR80D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860TVR80D4
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860TVR80D4
Microprocessors - MPU MPC860TVR80D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860TVR80D4-ND 694-MPC860TVR80D4 MPC860TVR80D4 MPC860TVR80D4 MPC860TVR80D4 MPC860TVR80D4
Product Name Microprocessors 80MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded - Embedded - Microprocessors - AM3703CUSNEST - 768455-AM3703CUSNEST - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
3 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC® Microprocessor
Package Type Other; 360 HiTCE LGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details