The MPC860SRCZQ50D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications applications. It features a 32-bit core based on Power Architecture technology, capable of operating at frequencies up to 50 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This device supports a dynamic bus sizing of 8, 16, or 32 bits and has a memory controller that can interface with various memory types, including DRAM, SRAM, and Flash memory. It also integrates general-purpose timers and a real-time clock, making it suitable for a wide range of control applications, particularly in networking and communications systems. The MPC860SRCZQ50D4 is packaged in a 357-ball grid array (BGA) format, which is conducive to compact designs. Engineers considering this product should evaluate its capabilities in relation to their specific application requirements, particularly in terms of processing power, memory management, and peripheral integration.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226450-MPC860SRCZQ5
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860SRCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCZQ50D4 can be used for catalog matching and distributor lookup.
IC MPU MPC8XX 50MHZ 357BGA
IC MPU MPC8XX 50MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
IC MPU MPC8XX 50MHZ 357BGA
Microprocessors - MPU POWER QUICC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1226450-MPC860SRCZQ50D4 | MPC860SRCZQ50D4-ND | 694-MPC860SRCZQ50D4 | MPC860SRCZQ50D4 | MPC860SRCZQ50D4 | MPC860SRCZQ50D4 | MPC860SRCZQ50D4 | MPC860SRCZQ50D4 |
| Product Name | Embedded - Embedded - Microprocessors - MPC860SRCZQ50D4 | Microprocessors | 50MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx | MPC8xx | |||
| Supply Voltage | 3.3V | |||||||
| Package Type | Other; 357-BBGA | Other; Tray | BGA; Other; 357-BBGA | Other; 357-BBGA |