NXP SEMICONDUCTORS
MPC860PZQ66D4-FR -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
MPC860PZQ66D4-FR
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MPC860PZQ66D4-FR |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
3 suppliers
Microchip Technology, Inc.
Microprocessor Family
ARM; ARM® Cortex®-A5
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details