MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Microprocessors - MPU POWER QUICC
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC860ENZQ50D4-ND | MPC860ENZQ50D4 | MPC860ENZQ50D4 |
| Product Name | Microprocessors | Microprocessors - MPU | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | MPC8xx | MPC8xx | |
| Supply Voltage | 3.3V | ||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |