NXP Semiconductors 32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU MPC859TZP133A

Description
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 133MHz 3.3V 357-Pin BGA Tray Product overview: MPC859TZP133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 133MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 133MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TZP133A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 133MHz 3.3V 357-Pin BGA Tray Product overview: MPC859TZP133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 133MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 133MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TZP133A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU - 694-MPC859TZP133A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU
694-MPC859TZP133A
32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU 694-MPC859TZP133A
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 133MHz 3.3V 357-Pin BGA Tray Product overview: MPC859TZP133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 133MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 133MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TZP133A can be used for catalog matching and distributor lookup.

MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 133MHz 3.3V 357-Pin BGA Tray Product overview: MPC859TZP133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 133MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 133MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TZP133A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC859TZP133A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC859TZP133A-ND
Microprocessors MPC859TZP133A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC859TZP133A - 789303-MPC859TZP133A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC859TZP133A
789303-MPC859TZP133A
Embedded - Embedded - Microprocessors - MPC859TZP133A 789303-MPC859TZP133A
Manufacturer: NXP Win Source Part Number: 789303-MPC859TZP133A Series: MPC8xx Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 133MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC859T Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): MPC859TVR133A; Introduction Date: September 23, 2003 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789303-MPC859TZP133A
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 133MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC859T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): MPC859TVR133A;
Introduction Date: September 23, 2003
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC859TZP133A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859TZP133A
Microprocessors MPC859TZP133A
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC859TZP133A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859TZP133A
Microprocessors MPC859TZP133A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC859TZP133A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC859TZP133A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC859TZP133A
IC MPU MPC85XX 133MHZ 357BGA

IC MPU MPC85XX 133MHZ 357BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC859TZP133A MPC859TZP133A-ND 789303-MPC859TZP133A MPC859TZP133A MPC859TZP133A
Product Name 32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC859TZP133A Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC RISC
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx
Supply Voltage 1.8|3.3 3.3V 3.3V
Package Type Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Pin Count 357 357
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details