NXP Semiconductors Embedded - Embedded - Microprocessors - MPC859TVR133A MPC859TVR133A

Description
Manufacturer: NXP Win Source Part Number: 142404-MPC859TVR133A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 357-PBGA (25x25) Speed(Frequency): 133MHz Security Package / Case: 357-BBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 142404-MPC859TVR133A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 357-PBGA (25x25) Speed(Frequency): 133MHz Security Package / Case: 357-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC859TVR133A - 142404-MPC859TVR133A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC859TVR133A
142404-MPC859TVR133A
Embedded - Embedded - Microprocessors - MPC859TVR133A 142404-MPC859TVR133A
Manufacturer: NXP Win Source Part Number: 142404-MPC859TVR133A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 357-PBGA (25x25) Speed(Frequency): 133MHz Security Package / Case: 357-BBGA

Manufacturer: NXP
Win Source Part Number: 142404-MPC859TVR133A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 133MHz
Security Package / Case: 357-BBGA

Buy Now Datasheet
32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU - 694-MPC859TVR133A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU
694-MPC859TVR133A
32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU 694-MPC859TVR133A
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 133MHz 3.3V 357-Pin BGA Tray Product overview: MPC859TVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 133MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 133MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TVR133A can be used for catalog matching and distributor lookup.

MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 133MHz 3.3V 357-Pin BGA Tray Product overview: MPC859TVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 133MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 133MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TVR133A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC859TVR133A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC859TVR133A-ND
Microprocessors MPC859TVR133A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC859TVR133A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC859TVR133A
Embedded - Microprocessors MPC859TVR133A
IC MPU MPC8XX 133MHZ 357BGA

IC MPU MPC8XX 133MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC859TVR133A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859TVR133A
Microprocessors MPC859TVR133A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC859TVR133A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859TVR133A
Microprocessors MPC859TVR133A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC859TVR133A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC859TVR133A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC859TVR133A
IC MPU MPC8XX 133MHZ 357BGA

IC MPU MPC8XX 133MHZ 357BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 142404-MPC859TVR133A 694-MPC859TVR133A MPC859TVR133A-ND MPC859TVR133A MPC859TVR133A MPC859TVR133A
Product Name Embedded - Embedded - Microprocessors - MPC859TVR133A 32-bit 32bit 133MHz 3.3V Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 1.8|3.3 3.3V
Package Type P-BGA; Other; 357-PBGA (25x25) Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3354BZCZD80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75D5M-V/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details