NXP Semiconductors Microprocessors MPC859DSLZP66A

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC859DSLZP66A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC859DSLZP66A-ND
Microprocessors MPC859DSLZP66A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU - 694-MPC859DSLZP66A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU
694-MPC859DSLZP66A
32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU 694-MPC859DSLZP66A
IC MPU MPC8XX 66MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 66MHz 3.3V 357-Pin BGA Tray Product overview: MPC859DSLZP66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHZ, 32bit, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 66MHZ, 32bit, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859DSLZP66A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 66MHz 3.3V 357-Pin BGA Tray Product overview: MPC859DSLZP66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHZ, 32bit, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 66MHZ, 32bit, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859DSLZP66A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC859DSLZP66A - 789302-MPC859DSLZP66A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC859DSLZP66A
789302-MPC859DSLZP66A
Embedded - Embedded - Microprocessors - MPC859DSLZP66A 789302-MPC859DSLZP66A
Manufacturer: NXP Win Source Part Number: 789302-MPC859DSLZP66 A Series: MPC8xx Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Part Status: Obsolete(EOL) Family Name: MPC859DSL Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): MPC859DSLVR66A; Introduction Date: November 20, 2003 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789302-MPC859DSLZP66A
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Part Status: Obsolete(EOL)
Family Name: MPC859DSL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): MPC859DSLVR66A;
Introduction Date: November 20, 2003
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC859DSLZP66A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859DSLZP66A
Microprocessors MPC859DSLZP66A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC859DSLZP66A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC859DSLZP66A
Embedded - Microprocessors MPC859DSLZP66A
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC859DSLZP66A-ND 694-MPC859DSLZP66A 789302-MPC859DSLZP66A MPC859DSLZP66A MPC859DSLZP66A
Product Name Microprocessors 32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC859DSLZP66A Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC859DSL MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Pin Count 357
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details