MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 50MHz 3.3V 357-Pin BGA Tray Product overview: MPC859DSLCZP50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 50MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 50MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859DSLCZP50A can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
IC MPU MPC8XX 50MHZ 357BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC859DSLCZP50A | MPC859DSLCZP50A-ND | MPC859DSLCZP50A | MPC859DSLCZP50A |
| Product Name | 32-bit 32bit 50MHz 3.3V Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Architecture | RISC | |||
| Microprocessor Family | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | MPC8xx |
| Supply Voltage | 1.8|3.3 | 3.3V | ||
| Package Type | Other; Tray | Other; 357-BBGA | BGA; Other; 357-BBGA | |
| Pin Count | 357 | 357 |