Intel Corporation Embedded - Embedded - Microprocessors - A80960CA-25 A80960CA-25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011375-A80960CA-25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 168 Categories: Embedded - Microprocessors Max Frequency: 25 MHz Alternative Parts (Cross-Reference): A80960CA-25A 80960CA25; A80960CA25; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote Datasheet
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011375-A80960CA-25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 168 Categories: Embedded - Microprocessors Max Frequency: 25 MHz Alternative Parts (Cross-Reference): A80960CA-25A 80960CA25; A80960CA25; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80960CA-25 - 1011375-A80960CA-25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960CA-25
1011375-A80960CA-25
Embedded - Embedded - Microprocessors - A80960CA-25 1011375-A80960CA-25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011375-A80960CA-25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 168 Categories: Embedded - Microprocessors Max Frequency: 25 MHz Alternative Parts (Cross-Reference): A80960CA-25A 80960CA25; A80960CA25; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011375-A80960CA-25
Packaging: Bulk
Voltage: 5 V
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Access Time: 25 µs
Number of Pins: 168
Categories: Embedded - Microprocessors
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): A80960CA-25A 80960CA25; A80960CA25;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
32-bit 25MHz Embedded Microprocessor MPU - 694-A80960CA-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-A80960CA-25
32-bit 25MHz Embedded Microprocessor MPU 694-A80960CA-25
RISC Microprocessor, 32-Bit, 25MHz, MOS, CPGA168, CERAMIC, PGA-168 Product overview: A80960CA-25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960CA-25 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 25MHz, MOS, CPGA168, CERAMIC, PGA-168 Product overview: A80960CA-25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960CA-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1011375-A80960CA-25 694-A80960CA-25
Product Name Embedded - Embedded - Microprocessors - A80960CA-25 32-bit 25MHz Embedded Microprocessor MPU
Architecture RISC RISC
Pin Count 168 168
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA725AGGABCRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0512T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details