NXP Semiconductors Microprocessors MPC857TCVR66B

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC857TCVR66B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC857TCVR66B-ND
Microprocessors MPC857TCVR66B-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC857TCVR66B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC857TCVR66B
Microprocessors MPC857TCVR66B
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC857TCVR66B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC857TCVR66B
Microprocessors MPC857TCVR66B
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC857TCVR66B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC857TCVR66B
Integrated Circuits (ICs) - Embedded - Microprocessors MPC857TCVR66B
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC857TCVR66B-ND MPC857TCVR66B MPC857TCVR66B
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1705BPTPD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details