IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC857DSLZQ66B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC857DSLZQ66B can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Manufacturer: NXP
Win Source Part Number: 711360-MPC857DSLZQ66
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1), 10/100Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Supplier Device Package: 357-PBGA (25x25)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 357-BBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: MPC857
Manufacturer Pack Quantity: 44
MSL Level: 3 (168 Hours)
IC MPU MPC8XX 66MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC857DSLZQ66B | MPC857DSLZQ66B-ND | 711360-MPC857DSLZQ66B | MPC857DSLZQ66B | MPC857DSLZQ66B |
| Product Name | 66MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC857DSLZQ66B | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 357-BBGA | BGA; Other; 357-BBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx |