NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8572VTAVND MPC8572VTAVND

Description
Manufacturer: NXP Win Source Part Number: 927946-MPC8572VTAVND Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Tray Package: 1023-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927946-MPC8572VTAVND Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Tray Package: 1023-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8572VTAVND - 927946-MPC8572VTAVND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572VTAVND
927946-MPC8572VTAVND
Embedded - Embedded - Microprocessors - MPC8572VTAVND 927946-MPC8572VTAVND
Manufacturer: NXP Win Source Part Number: 927946-MPC8572VTAVND Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Tray Package: 1023-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927946-MPC8572VTAVND
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Core Processor: PowerPC e500
Speed: 1.5GHz
Package: Tray
Package: 1023-BFBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCBGA (33x33)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32bit 1.5GHz 1.8V Embedded Microprocessor MPU - 694-MPC8572VTAVND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.5GHz 1.8V Embedded Microprocessor MPU
694-MPC8572VTAVND
32-bit 32bit 1.5GHz 1.8V Embedded Microprocessor MPU 694-MPC8572VTAVND
MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.5GHz 1.8V/2.5V/3.3V 1023-Pin FCBGA Tray Product overview: MPC8572VTAVND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.5GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.5GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572VTAVND can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.5GHz 1.8V/2.5V/3.3V 1023-Pin FCBGA Tray Product overview: MPC8572VTAVND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.5GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.5GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572VTAVND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8572VTAVND-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8572VTAVND-ND
Microprocessors MPC8572VTAVND-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Microprocessors - MPC8572VTAVND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572VTAVND
Microprocessors MPC8572VTAVND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Embedded - Microprocessors - MPC8572VTAVND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572VTAVND
Embedded - Microprocessors MPC8572VTAVND
IC MPU MPC85XX 1.5GHZ 1023FCBGA

IC MPU MPC85XX 1.5GHZ 1023FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927946-MPC8572VTAVND 694-MPC8572VTAVND MPC8572VTAVND-ND MPC8572VTAVND MPC8572VTAVND
Product Name Embedded - Embedded - Microprocessors - MPC8572VTAVND 32-bit 32bit 1.5GHz 1.8V Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; 1023-FCBGA (33x33) Other; Tray Other; 1023-BFBGA, FCBGA BGA; Other; 1023-BFBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Architecture RISC
Microprocessor Family PowerQUICC III MPC85xx Processor PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.1 1.5V; 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details