NXP Semiconductors Microprocessors MPC8572EVTAVND

Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8572EVTAVND-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8572EVTAVND-ND
Microprocessors MPC8572EVTAVND-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8572EVTAVND - 059468-MPC8572EVTAVND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572EVTAVND
059468-MPC8572EVTAVND
Embedded - Embedded - Microprocessors - MPC8572EVTAVND 059468-MPC8572EVTAVND
Manufacturer: NXP Win Source Part Number: 059468-MPC8572EVTAVN D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.5GHz

Manufacturer: NXP
Win Source Part Number: 059468-MPC8572EVTAVND
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.5GHz

Buy Now Datasheet
1.5GHZ Embedded Microprocessor MPU - 694-MPC8572EVTAVND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-MPC8572EVTAVND
1.5GHZ Embedded Microprocessor MPU 694-MPC8572EVTAVND
IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572EVTAVND from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVTAVND can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572EVTAVND from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVTAVND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8572EVTAVND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EVTAVND
Microprocessors MPC8572EVTAVND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Microprocessors - MPC8572EVTAVND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EVTAVND
Microprocessors MPC8572EVTAVND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8572EVTAVND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8572EVTAVND
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8572EVTAVND
IC MPU MPC85XX 1.5GHZ 1023FCBGA

IC MPU MPC85XX 1.5GHZ 1023FCBGA

Supplier's Site
Embedded - Microprocessors - MPC8572EVTAVND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572EVTAVND
Embedded - Microprocessors MPC8572EVTAVND
IC MPU MPC85XX 1.5GHZ 1023FCBGA

IC MPU MPC85XX 1.5GHZ 1023FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8572EVTAVND-ND 059468-MPC8572EVTAVND 694-MPC8572EVTAVND MPC8572EVTAVND MPC8572EVTAVND MPC8572EVTAVND
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8572EVTAVND 1.5GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V 1.5V, 1.8V, 2.5V, 3.3V
Package Type Other; 1023-BFBGA, FCBGA P-BGA; Other; 1023-FCPBGA (33x33) Other; Tray BGA; Other; 1023-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details