NXP Semiconductors Microprocessors MPC8572EVTARLD

Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8572EVTARLD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8572EVTARLD-ND
Microprocessors MPC8572EVTARLD-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8572EVTARLD - 1226442-MPC8572EVTARLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572EVTARLD
1226442-MPC8572EVTARLD
Embedded - Embedded - Microprocessors - MPC8572EVTARLD 1226442-MPC8572EVTARLD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226442-MPC8572EVTAR LD Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226442-MPC8572EVTARLD
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
1.067GHZ Embedded Microprocessor MPU - 694-MPC8572EVTARLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.067GHZ Embedded Microprocessor MPU
694-MPC8572EVTARLD
1.067GHZ Embedded Microprocessor MPU 694-MPC8572EVTARLD
IC MPU MPC85XX 1.067GHZ 1023BGA Product overview: MPC8572EVTARLD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVTARLD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.067GHZ 1023BGA Product overview: MPC8572EVTARLD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVTARLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8572EVTARLD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572EVTARLD
Embedded - Microprocessors MPC8572EVTARLD
IC MPU MPC85XX 1.067GHZ 1023BGA

IC MPU MPC85XX 1.067GHZ 1023BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8572EVTARLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8572EVTARLD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8572EVTARLD
IC MPU MPC85XX 1.067GHZ 1023BGA

IC MPU MPC85XX 1.067GHZ 1023BGA

Supplier's Site
Microprocessors - MPC8572EVTARLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EVTARLD
Microprocessors MPC8572EVTARLD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Microprocessors - MPC8572EVTARLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EVTARLD
Microprocessors MPC8572EVTARLD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8572EVTARLD-ND 1226442-MPC8572EVTARLD 694-MPC8572EVTARLD MPC8572EVTARLD MPC8572EVTARLD MPC8572EVTARLD
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8572EVTARLD 1.067GHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V
Package Type Other; 1023-BFBGA, FCBGA Other; Tray BGA; Other; 1023-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details