Manufacturer: NXP USA Inc.
Win Source Part Number: 813865-MPC8572EVJAVN
Packaging: Box
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Supplier Device Package: 1023-FCPBGA (33x33)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 1023-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Part Number Series: MPC8572
IC MPU MPC85XX 1.5GHZ 1023FCPBGA Product overview: MPC8572EVJAVNE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVJAVNE can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33)
IC MPU MPC85XX 1.5GHZ 1023FCBGA
IC MPU MPC85XX 1.5GHZ 1023FCPBGA
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 813865-MPC8572EVJAVNE | 694-MPC8572EVJAVNE | MPC8572EVJAVNE | MPC8572EVJAVNE | MPC8572EVJAVNE | MPC8572EVJAVNE |
| Product Name | Embedded - Embedded - Microprocessors - MPC8572EVJAVNE | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Supply Voltage | 1.5V, 1.8V, 2.5V, 3.3V | 1.1 | ||||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Microprocessor Family | PowerQUICC III MPC85xx Processor | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 |