Manufacturer: NXP
Win Source Part Number: 885759-MPC8572EVJAUL
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
Core Processor: PowerPC e500
Speed: 1.333GHz
Package: 1023-BBGA, FCBGA
Package: Tray
Family Name: MPC8572
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCPBGA (33x33)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC85XX 1.333GHZ 1023BGA Product overview: MPC8572EVJAULE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EVJAULE can be used for catalog matching and distributor lookup.
IC MPU MPC85XX 1.333GHZ 1023BGA
IC MPU MPC85XX 1.333GHZ 1023BGA
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
IC MPU MPC85XX 1.333GHZ 1023BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 885759-MPC8572EVJAULE | 694-MPC8572EVJAULE | MPC8572EVJAULE | MPC8572EVJAULE | MPC8572EVJAULE | MPC8572EVJAULE | MPC8572EVJAULE |
| Product Name | Embedded - Embedded - Microprocessors - MPC8572EVJAULE | 1.333GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU | Microprocessors | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 1023-FCPBGA (33x33) | Other; Tray | Other; 1023-BBGA, FCBGA | BGA; Other; 1023-BBGA, FCBGA | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Microprocessor Family | PowerQUICC III MPC85xx Processor | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | ||
| Supply Voltage | 1.1 |