NXP Semiconductors Microprocessors MPC8572EPXATLD

Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8572EPXATLD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8572EPXATLD-ND
Microprocessors MPC8572EPXATLD-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-MPC8572EPXATLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-MPC8572EPXATLD
1.2GHZ Embedded Microprocessor MPU 694-MPC8572EPXATLD
IC MPU MPC85XX 1.2GHZ 1023FCBGA Product overview: MPC8572EPXATLD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EPXATLD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.2GHZ 1023FCBGA Product overview: MPC8572EPXATLD from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EPXATLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8572EPXATLD - 059465-MPC8572EPXATLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572EPXATLD
059465-MPC8572EPXATLD
Embedded - Embedded - Microprocessors - MPC8572EPXATLD 059465-MPC8572EPXATLD
Manufacturer: NXP Win Source Part Number: 059465-MPC8572EPXATL D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.2GHz

Manufacturer: NXP
Win Source Part Number: 059465-MPC8572EPXATLD
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.2GHz

Buy Now Datasheet
Microprocessors - MPC8572EPXATLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EPXATLD
Microprocessors MPC8572EPXATLD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Microprocessors - MPC8572EPXATLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EPXATLD
Microprocessors MPC8572EPXATLD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8572EPXATLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8572EPXATLD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8572EPXATLD
IC MPU MPC85XX 1.2GHZ 1023FCBGA

IC MPU MPC85XX 1.2GHZ 1023FCBGA

Supplier's Site
Embedded - Microprocessors - MPC8572EPXATLD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572EPXATLD
Embedded - Microprocessors MPC8572EPXATLD
IC MPU MPC85XX 1.2GHZ 1023FCBGA

IC MPU MPC85XX 1.2GHZ 1023FCBGA

Supplier's Site Datasheet
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCPBGA (33x33) - 568-MPC8572EPXATLD - Utmel Electronic Limited
Hong Kong, China
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCPBGA (33x33)
568-MPC8572EPXATLD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCPBGA (33x33) 568-MPC8572EPXATLD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCPBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCPBGA (33x33)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8572EPXATLD-ND 694-MPC8572EPXATLD 059465-MPC8572EPXATLD MPC8572EPXATLD MPC8572EPXATLD MPC8572EPXATLD 568-MPC8572EPXATLD
Product Name Microprocessors 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8572EPXATLD Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.2GHz 1023-FCPBGA (33x33)
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V 1.5V, 1.8V, 2.5V, 3.3V
Package Type Other; 1023-BFBGA, FCBGA Other; Tray P-BGA; Other; 1023-FCPBGA (33x33) BGA; Other; 1023-BFBGA, FCBGA Other; 1023-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM1810BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TSPC603RVGS10LC - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
Clock Speed 233 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details