PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)
IC MPU MPC85XX 1.333GHZ 1023BGA
IC MPU MPC85XX 1.333GHZ 1023BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8572ECLVTAULD-ND | MPC8572ECLVTAULD | MPC8572ECLVTAULD | MPC8572ECLVTAULD |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 1023-BFBGA, FCBGA | BGA; Other; 1023-BFBGA, FCBGA |