NXP Semiconductors Microprocessors MPC8569VTAUNLB

Description
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Datasheet
Description
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8569VTAUNLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569VTAUNLB
Microprocessors MPC8569VTAUNLB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8569VTAUNLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569VTAUNLB
Microprocessors MPC8569VTAUNLB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8569VTAUNLB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8569VTAUNLB
Embedded - Microprocessors MPC8569VTAUNLB
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8569VTAUNLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8569VTAUNLB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8569VTAUNLB
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8569VTAUNLB MPC8569VTAUNLB MPC8569VTAUNLB
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 8501002YC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
AM1802 Sitara Processor - AM1802BZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details