PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
Manufacturer: NXP
Win Source Part Number: 142275-MPC8569VJAQLJ
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2, DDR3, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (8), 1 Gbps (4)
USB: USB 2.0 (1)
Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.067GHz
Security Package / Case: 783-BBGA, FCBGA
IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8569VJAQLJB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569VJAQLJB can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.067GHZ 783BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8569VJAQLJB-ND | 142275-MPC8569VJAQLJB | 694-MPC8569VJAQLJB | MPC8569VJAQLJB | MPC8569VJAQLJB |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MPC8569VJAQLJB | 1.067GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC e500v2 | PowerPC; PowerPC e500v2 | ||
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | |||
| Package Type | Other; 783-BBGA, FCBGA | P-BGA; Other; 783-FCPBGA (29x29) | Other; Tray | BGA; Other; 783-BBGA, FCBGA |