NXP Semiconductors 1.067GHZ Embedded Microprocessor MPU MPC8569ECVJAQLJB

Description
IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8569ECVJAQLJB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569ECVJAQLJB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8569ECVJAQLJB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569ECVJAQLJB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.067GHZ Embedded Microprocessor MPU - 694-MPC8569ECVJAQLJB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.067GHZ Embedded Microprocessor MPU
694-MPC8569ECVJAQLJB
1.067GHZ Embedded Microprocessor MPU 694-MPC8569ECVJAQLJB
IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8569ECVJAQLJB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569ECVJAQLJB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8569ECVJAQLJB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569ECVJAQLJB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8569ECVJAQLJB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8569ECVJAQLJB-ND
Microprocessors MPC8569ECVJAQLJB-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8569ECVJAQLJB - 719572-MPC8569ECVJAQLJB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8569ECVJAQLJB
719572-MPC8569ECVJAQLJB
Embedded - Embedded - Microprocessors - MPC8569ECVJAQLJB 719572-MPC8569ECVJAQLJB
Manufacturer: NXP Win Source Part Number: 719572-MPC8569ECVJAQ LJB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.067GHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR2, DDR3, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (8), 1Gbps (4) USB: USB 2.0 (1) Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 719572-MPC8569ECVJAQLJB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.067GHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR2, DDR3, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (8), 1Gbps (4)
USB: USB 2.0 (1)
Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MPC8569ECVJAQLJB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569ECVJAQLJB
Microprocessors MPC8569ECVJAQLJB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8569ECVJAQLJB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569ECVJAQLJB
Microprocessors MPC8569ECVJAQLJB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8569ECVJAQLJB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8569ECVJAQLJB
IC MPU MPC85XX 1.067GHZ 783BGA

IC MPU MPC85XX 1.067GHZ 783BGA

Supplier's Site
Embedded - Microprocessors - MPC8569ECVJAQLJB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8569ECVJAQLJB
Embedded - Microprocessors MPC8569ECVJAQLJB
IC MPU MPC85XX 1.067GHZ 783BGA

IC MPU MPC85XX 1.067GHZ 783BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8569ECVJAQLJB MPC8569ECVJAQLJB-ND 719572-MPC8569ECVJAQLJB MPC8569ECVJAQLJB MPC8569ECVJAQLJB MPC8569ECVJAQLJB
Product Name 1.067GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8569ECVJAQLJB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Bulk Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC405GP-3BC200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details