NXP Semiconductors Microprocessors MPC8560PX833LC

Description
IC MPU MPC85XX 833MHZ 783FCBGA
Request a Quote Datasheet
Description
IC MPU MPC85XX 833MHZ 783FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8560PX833LC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8560PX833LC-ND
Microprocessors MPC8560PX833LC-ND
IC MPU MPC85XX 833MHZ 783FCBGA

IC MPU MPC85XX 833MHZ 783FCBGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8560PX833LC - 747690-MPC8560PX833LC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8560PX833LC
747690-MPC8560PX833LC
Embedded - Embedded - Microprocessors - MPC8560PX833LC 747690-MPC8560PX833LC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747690-MPC8560PX833L C Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747690-MPC8560PX833LC
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU - 694-MPC8560PX833LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU
694-MPC8560PX833LC
32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU 694-MPC8560PX833LC
MPU PowerQUICC III MPC85xx Processor RISC 32bit 833MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8560PX833LC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 833MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 833MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX833LC can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 833MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8560PX833LC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 833MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 833MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8560PX833LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8560PX833LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8560PX833LC
Microprocessors MPC8560PX833LC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8560PX833LC-ND 747690-MPC8560PX833LC 694-MPC8560PX833LC MPC8560PX833LC
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8560PX833LC 32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerQUICC III MPC85xx Processor PowerPC e500
Supply Voltage 2.5V; 3.3V 1.2
Package Type Other; 783-BFBGA, FCBGA Other; Tray BGA; Other; 783-BFBGA, FCBGA
Pin Count 783 783
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75D5M-V/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details