MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC855TVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC855TVR50D4 can be used for catalog matching and distributor lookup.
IC MPU MPC8XX 50MHZ 357BGA
IC MPU MPC85XX 50MHZ 357BGA
Microprocessors - MPU POWER QUICC-NO LEAD
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC855TVR50D4-ND | 694-MPC855TVR50D4 | MPC855TVR50D4 | MPC855TVR50D4 | MPC855TVR50D4 | MPC855TVR50D4 | MPC855TVR50D4 | 568-MPC855TVR50D4 |
| Product Name | Microprocessors | 50MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Microprocessors | Microprocessors | MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | |||||
| Microprocessor Family | MPC8xx | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | MPC8xx | |||
| Supply Voltage | 3.3V | 2.5|3.3 | -3.3V; 3V; 3.3V | |||||
| Package Type | Other; 357-BBGA | Other; Tray | BGA; Other; 357-BBGA | Other; 357-BBGA | ||||
| Pin Count | 357 | 357 |