NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8555ECPXAJD MPC8555ECPXAJD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226436-MPC8555ECPXA JD Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226436-MPC8555ECPXA JD Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8555ECPXAJD - 1226436-MPC8555ECPXAJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8555ECPXAJD
1226436-MPC8555ECPXAJD
Embedded - Embedded - Microprocessors - MPC8555ECPXAJD 1226436-MPC8555ECPXAJD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226436-MPC8555ECPXA JD Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226436-MPC8555ECPXAJD
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8555ECPXAJD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8555ECPXAJD-ND
Microprocessors MPC8555ECPXAJD-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8555ECPXAJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8555ECPXAJD
533MHZ Embedded Microprocessor MPU 694-MPC8555ECPXAJD
IC MPU MPC85XX 533MHZ 783FCPBGA Product overview: MPC8555ECPXAJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8555ECPXAJD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 533MHZ 783FCPBGA Product overview: MPC8555ECPXAJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8555ECPXAJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8555ECPXAJD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8555ECPXAJD
IC MPU MPC85XX 533MHZ 783FCPBGA

IC MPU MPC85XX 533MHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8555ECPXAJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8555ECPXAJD
Microprocessors MPC8555ECPXAJD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8555ECPXAJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8555ECPXAJD
Microprocessors MPC8555ECPXAJD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8555ECPXAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8555ECPXAJD
Embedded - Microprocessors MPC8555ECPXAJD
IC MPU MPC85XX 533MHZ 783FCBGA

IC MPU MPC85XX 533MHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226436-MPC8555ECPXAJD MPC8555ECPXAJD-ND 694-MPC8555ECPXAJD MPC8555ECPXAJD MPC8555ECPXAJD MPC8555ECPXAJD
Product Name Embedded - Embedded - Microprocessors - MPC8555ECPXAJD Microprocessors 533MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - ATSAMA5D43A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details