The MPC8548HXATG is a high-performance embedded microprocessor from the PowerQUICC III family, featuring a 32-bit core based on Power Architecture technology. It includes a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache with parity protection, as well as a 512-Kbyte L2 cache/SRAM that supports full ECC on a 64-bit boundary. The processor is equipped with a double-precision floating-point auxiliary processing unit and a signal-processing engine, enhancing its capabilities for complex computations. This microprocessor supports a DDR/DDR2 memory controller with a 64-bit data interface, allowing for up to 16 Gbytes of memory across four banks. It also features multiple high-speed interfaces, including PCI/PCI-X and PCI Express, as well as enhanced Ethernet capabilities through its eTSEC interfaces. The device is designed for embedded applications, providing robust memory management and extensive debugging support. Engineers considering the MPC8548HXATG for their projects will find it suitable for applications requiring high processing power, advanced memory management, and reliable performance in networking and communication systems.
IC MPU MPC85XX 1.2GHZ 783FCBGA / MPU PowerQUICC III RISC 32bit 0.09um 1.2GHz 1.8V/2.5V/3.3V 783-Pin FCCBGA Tray Product overview: MPC8548HXATG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.2GHZ, 32bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.2GHZ, 32bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548HXATG can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789294-MPC8548HXATG
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 783-BBGA, FCBGA
Additional Interfaces: DUART, I2C, PCI, RapidIO
Part Status: Obsolete(EOL)
Family Name: MPC8548
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): PC8540MGH833LB; PC8540VGH833LB; PCX8540MGH833LB ;
Introduction Date: May 01, 2007
ECCN: 5A002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MPU MPC85XX 1.2GHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.2GHz 783-FCBGA (29x29)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8548HXATG | 789294-MPC8548HXATG | MPC8548HXATG | MPC8548HXATG |
| Product Name | 32-bit 1.2GHZ 32bit Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8548HXATG | Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | ||
| Microprocessor Family | MPC8548 | PowerPC; PowerPC e500 | PowerPC e500 | |
| Package Type | Other; Tray | BGA; Other; 783-BBGA, FCBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |