NXP Semiconductors Microprocessors MPC8548EVTAUJD

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8548EVTAUJD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8548EVTAUJD-ND
Microprocessors MPC8548EVTAUJD-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8548EVTAUJD - 885749-MPC8548EVTAUJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548EVTAUJD
885749-MPC8548EVTAUJD
Embedded - Embedded - Microprocessors - MPC8548EVTAUJD 885749-MPC8548EVTAUJD
Manufacturer: NXP Win Source Part Number: 885749-MPC8548EVTAUJ D Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.333GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885749-MPC8548EVTAUJD
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.333GHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
1.333GHZ Embedded Microprocessor MPU - 694-MPC8548EVTAUJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.333GHZ Embedded Microprocessor MPU
694-MPC8548EVTAUJD
1.333GHZ Embedded Microprocessor MPU 694-MPC8548EVTAUJD
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548EVTAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAUJD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548EVTAUJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAUJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548EVTAUJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548EVTAUJD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548EVTAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site
Embedded - Microprocessors - MPC8548EVTAUJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548EVTAUJD
Embedded - Microprocessors MPC8548EVTAUJD
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet
Microprocessors - MPC8548EVTAUJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EVTAUJD
Microprocessors MPC8548EVTAUJD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8548EVTAUJD-ND 885749-MPC8548EVTAUJD 694-MPC8548EVTAUJD MPC8548EVTAUJD MPC8548EVTAUJD MPC8548EVTAUJD
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8548EVTAUJD 1.333GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA P-BGA; Other; 783-FCPBGA (29x29) Other; Tray BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details