NXP Semiconductors Microprocessors MPC8548EVTAUJC

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8548EVTAUJC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8548EVTAUJC-ND
Microprocessors MPC8548EVTAUJC-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8548EVTAUJC - 059462-MPC8548EVTAUJC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548EVTAUJC
059462-MPC8548EVTAUJC
Embedded - Embedded - Microprocessors - MPC8548EVTAUJC 059462-MPC8548EVTAUJC
Manufacturer: NXP Win Source Part Number: 059462-MPC8548EVTAUJ C Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.333GHz

Manufacturer: NXP
Win Source Part Number: 059462-MPC8548EVTAUJC
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.333GHz

Buy Now Datasheet
1.333GHZ Embedded Microprocessor MPU - 694-MPC8548EVTAUJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.333GHZ Embedded Microprocessor MPU
694-MPC8548EVTAUJC
1.333GHZ Embedded Microprocessor MPU 694-MPC8548EVTAUJC
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548EVTAUJC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAUJC can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8548EVTAUJC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAUJC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8548EVTAUJC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8548EVTAUJC
Microprocessors MPC8548EVTAUJC
IC MPU MPC85XX 1.333GHZ 783FCBGA

IC MPU MPC85XX 1.333GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8548EVTAUJC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8548EVTAUJC
Microprocessors MPC8548EVTAUJC
IC MPU MPC85XX 1.333GHZ 783FCBGA

IC MPU MPC85XX 1.333GHZ 783FCBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8548EVTAUJC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548EVTAUJC
Embedded - Microprocessors MPC8548EVTAUJC
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet
Microprocessors - MPC8548EVTAUJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EVTAUJC
Microprocessors MPC8548EVTAUJC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548EVTAUJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EVTAUJC
Microprocessors MPC8548EVTAUJC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)

Buy Now Datasheet
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29) - 568-MPC8548EVTAUJC - Utmel Electronic Limited
Hong Kong, China
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
568-MPC8548EVTAUJC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29) 568-MPC8548EVTAUJC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8548EVTAUJC-ND 059462-MPC8548EVTAUJC 694-MPC8548EVTAUJC MPC8548EVTAUJC MPC8548EVTAUJC MPC8548EVTAUJC 568-MPC8548EVTAUJC
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8548EVTAUJC 1.333GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 783-BBGA, FCBGA P-BGA; Other; 783-FCPBGA (29x29) Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D27C-CNRDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers