NXP Semiconductors Microprocessors MPC8548EVTAQGD

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8548EVTAQGD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8548EVTAQGD-ND
Microprocessors MPC8548EVTAQGD-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
32-bit 32bit 1GHz 1.8V Embedded Microprocessor MPU - 694-MPC8548EVTAQGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz 1.8V Embedded Microprocessor MPU
694-MPC8548EVTAQGD
32-bit 32bit 1GHz 1.8V Embedded Microprocessor MPU 694-MPC8548EVTAQGD
MPU PowerQUICC III RISC 32bit 0.09um 1GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8548EVTAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAQGD can be used for catalog matching and distributor lookup.

MPU PowerQUICC III RISC 32bit 0.09um 1GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8548EVTAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVTAQGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8548EVTAQGD - 208754-MPC8548EVTAQGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548EVTAQGD
208754-MPC8548EVTAQGD
Embedded - Embedded - Microprocessors - MPC8548EVTAQGD 208754-MPC8548EVTAQGD
Manufacturer: NXP Win Source Part Number: 208754-MPC8548EVTAQG D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.0GHz

Manufacturer: NXP
Win Source Part Number: 208754-MPC8548EVTAQGD
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.0GHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548EVTAQGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548EVTAQGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548EVTAQGD
IC MPU MPC85XX 1.0GHZ 783FCPBGA

IC MPU MPC85XX 1.0GHZ 783FCPBGA

Supplier's Site
Embedded - Microprocessors - MPC8548EVTAQGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548EVTAQGD
Embedded - Microprocessors MPC8548EVTAQGD
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8548EVTAQGD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8548EVTAQGD
Microprocessors MPC8548EVTAQGD
IC MPU MPC85XX 1.0GHZ 783FCPBGA

IC MPU MPC85XX 1.0GHZ 783FCPBGA

Supplier's Site Datasheet
Microprocessors - MPC8548EVTAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EVTAQGD
Microprocessors MPC8548EVTAQGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548EVTAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EVTAQGD
Microprocessors MPC8548EVTAQGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8548EVTAQGD-ND 694-MPC8548EVTAQGD 208754-MPC8548EVTAQGD MPC8548EVTAQGD MPC8548EVTAQGD MPC8548EVTAQGD MPC8548EVTAQGD
Product Name Microprocessors 32-bit 32bit 1GHz 1.8V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8548EVTAQGD Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerQUICC III PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V 1.1 1.8V, 2.5V, 3.3V
Package Type Other; 783-BBGA, FCBGA Other; Tray P-BGA; Other; 783-FCPBGA (29x29) Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Pin Count 783 783
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMHAAMBRTR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details